Schaeffler Group USA Inc. Bearing NUTR15-A

Description
YOKE TYPE, CYLINDRICAL ROLLERS, FLANGE RINGS, INTEGRAL SEALING, RELUBRICATION. FREE 2 YEAR RADWELL WARRANTY
Description
YOKE TYPE, CYLINDRICAL ROLLERS, FLANGE RINGS, INTEGRAL SEALING, RELUBRICATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 126696990 - Radwell International
Willingboro, NJ, United States
Bearing
126696990
Bearing 126696990
YOKE TYPE, CYLINDRICAL ROLLERS, FLANGE RINGS, INTEGRAL SEALING, RELUBRICATION. FREE 2 YEAR RADWELL WARRANTY

YOKE TYPE, CYLINDRICAL ROLLERS, FLANGE RINGS, INTEGRAL SEALING, RELUBRICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 126696990
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details