FAG BEARING
NUP2210-E-XL-TVP2 -- PRECISION CYLINDRICAL ROLLER BEARINGS
FAG Bearing
Precision Cylindrical Roller Bearings
NUP2210-E-XL-TVP2
Description
CRB with cage <= 90 mm
-
Pacific International Bearing, Inc.
Description
CRB with cage <= 90 mm
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
NUP2210-E-XL-TVP2 |
|
Product Name
|
Precision Cylindrical Roller Bearings |
|
Type
|
Cylindrical Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
78000 lbs (35374 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
1.7717 inch (45.000 mm)
View Details