Schaeffler Group USA Inc. Bearing NU205-E-TVP2-C3

Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS,25X52X15MM. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE ROW CYLINDRICAL ROLLER BEARINGS,25X52X15MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43142978 - Radwell International
Willingboro, NJ, United States
Bearing
43142978
Bearing 43142978
SINGLE ROW CYLINDRICAL ROLLER BEARINGS,25X52X15MM. FREE 2 YEAR RADWELL WARRANTY

SINGLE ROW CYLINDRICAL ROLLER BEARINGS,25X52X15MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43142978
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RBU11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details