INA Brand / Needle Roller Bearing / Needle Roller Bearings Nk. Lig
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NK95/36-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 3.7402 inch (95.000 mm) |
| Outside Diameter | 4.5276 inch (115.000 mm) |