Schaeffler Group USA Inc. Bearing NATR20-PP-A

Description
CROWNED YOKE ROLLER - 47 MM ROLLER DIAMETER, 20 MM BORE, 24 MM ROLLER WIDTH, THREE-STAGE SEALING BOTH SIDES WITH PLASTIC AXIAL PLAIN WASHERS. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED YOKE ROLLER - 47 MM ROLLER DIAMETER, 20 MM BORE, 24 MM ROLLER WIDTH, THREE-STAGE SEALING BOTH SIDES WITH PLASTIC AXIAL PLAIN WASHERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 74267526 - Radwell International
Willingboro, NJ, United States
Bearing
74267526
Bearing 74267526
CROWNED YOKE ROLLER - 47 MM ROLLER DIAMETER, 20 MM BORE, 24 MM ROLLER WIDTH, THREE-STAGE SEALING BOTH SIDES WITH PLASTIC AXIAL PLAIN WASHERS. FREE 2 YEAR RADWELL WARRANTY

CROWNED YOKE ROLLER - 47 MM ROLLER DIAMETER, 20 MM BORE, 24 MM ROLLER WIDTH, THREE-STAGE SEALING BOTH SIDES WITH PLASTIC AXIAL PLAIN WASHERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 74267526
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Sprag Clutch Bearings - 1845750 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details