Schaeffler Group USA Inc. Bearing NATR10-X

Description
CYLINDRICAL YOKE ROLLER,30 MM ROLLER DIAMETER,14 MM ROLLER WIDTH,10 MM BORE,SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL YOKE ROLLER,30 MM ROLLER DIAMETER,14 MM ROLLER WIDTH,10 MM BORE,SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19456628 - Radwell International
Willingboro, NJ, United States
Bearing
19456628
Bearing 19456628
CYLINDRICAL YOKE ROLLER,30 MM ROLLER DIAMETER,14 MM ROLLER WIDTH,10 MM BORE,SEALED. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL YOKE ROLLER,30 MM ROLLER DIAMETER,14 MM ROLLER WIDTH,10 MM BORE,SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19456628
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845738 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details