Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NEEDLE ROLLER BEARINGS
SCHAEFFLER GROUP USA INC.
NA4906 -- BEARING
Schaeffler Group USA Inc.
Bearing
NA4906
Description
NEEDLE BEARING 30X47X17MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
NEEDLE BEARING 30X47X17MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bearing
56863059
Bearing
56863059
NEEDLE BEARING 30X47X17MM. FREE 2 YEAR RADWELL WARRANTY
NEEDLE BEARING 30X47X17MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Needle Roller Bearings
Product Number
56863059
Product Name
Bearing
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Full Complement Drawn Cup Needle Roller Bearings
B-3624
Specs
Type
Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units
Inch
Bore
2.2500 inch (57.150 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Mount Bearing on Hardened Shaft or Use Hardened Inner Race
S99NH2-BN0808
Specs
Application
Aerospace
Static Axial
260 lbs (118 kg)
Dynamic Axial
360 lbs (163 kg)
View Details
RS Components, Ltd.
Roller Bearings
1469293
Specs
Design Units
Metric
Bore
0.3937 inch (10.000 mm)
Outside Diameter
0.5512 inch (14.000 mm)
View Details
TOK America, Inc.
One-way clutch element with customized housing _TCK
Specs
Design Units
Metric
Bore
0.2362 inch (6.000 mm)
Outside Diameter
0.5512 inch (14.000 mm)
View Details