Stock Drive Products & Sterling Instrument - SDP/SI Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN3232

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99NH2-BN3232 is a caged needle roller bearing designed for use on hardened shafts with a bore diameter of 1 inch and an outer diameter of 1.2500 inches. It has a width of 1.000 inch and supports a dynamic load rating of 5575 lbf and a static load rating of 10229 lbf. The bearing is rated for a maximum speed of 10000 rpm when lubricated with oil. It features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. The shaft surface must have a minimum hardness of Rc 58, or an inner race must be used over a softer shaft. The bearing is compatible with ferrous housing materials.

Datasheet Summary
Powered by GS/AI

S99NH2-BN3232 is a caged needle roller bearing designed for use on hardened shafts with a bore diameter of 1 inch and an outer diameter of 1.2500 inches. It has a width of 1.000 inch and supports a dynamic load rating of 5575 lbf and a static load rating of 10229 lbf. The bearing is rated for a maximum speed of 10000 rpm when lubricated with oil. It features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. The shaft surface must have a minimum hardness of Rc 58, or an inner race must be used over a softer shaft. The bearing is compatible with ferrous housing materials.

Suppliers

Company
Product
Description
Supplier Links
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN3232 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Mount Bearing on Hardened Shaft or Use Hardened Inner Race
S99NH2-BN3232
Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN3232
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number S99NH2-BN3232
Product Name Mount Bearing on Hardened Shaft or Use Hardened Inner Race
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR0912 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3543 inch (9.000 mm)
View Details
0.25
Specs
Type Self-aligning
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
12mm ID, 15.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM1215225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details