Schaeffler Group USA Inc. Bearing KR 22 PP X A

Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, TYPE TRACK ROLLER, METRIC, CYLINDRICAL OD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, TYPE TRACK ROLLER, METRIC, CYLINDRICAL OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 121763834 - Radwell International
Willingboro, NJ, United States
Bearing
121763834
Bearing 121763834
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, TYPE TRACK ROLLER, METRIC, CYLINDRICAL OD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, TYPE TRACK ROLLER, METRIC, CYLINDRICAL OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 121763834
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU9008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details