Caplugs Universal Bushings UB-875

Description
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6 Standard Color: Black
Request a Quote
Description
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6 Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Bushings - UB-875 - Caplugs
Buffalo, NY, USA
Universal Bushings
UB-875
Universal Bushings UB-875
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6 Standard Color: Black

UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts.

  • Only fingertip pressure required for installation

Material: Nylon 6
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plain Bearings and Sleeve Bearings
Product Number UB-875
Product Name Universal Bushings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
Universal Bushings - UB-625 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.7200 inch (18.29 mm)
View Details
Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details
Snap Bushings - SB-1093-15 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9370 inch (23.80 mm)
View Details