INA BEARING COMPANY, LTD.
GAKL8-PW-A -- ROD ENDS
INA Bearing Company, Ltd.
Rod Ends
GAKL8-PW-A
-
Pacific International Bearing, Inc.
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
GAKL8-PW-A |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3150 inch (8 mm)
|
|
Length Through Bore
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Design Units
Metric
Bore Diameter
0.8661 inch (22 mm)
Housing Diameter
2.2 inch (56 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details