FAG BEARING
F-808480.23148-E1A-CAT -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
F-808480.23148-E1A-CAT
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-808480.23148-E1A-CAT |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Dynamic Axial
25700 lbs (11655 kg)
Dynamic Radial
63600 lbs (28844 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
4400 lbs (1995 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Type
Spherical
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details