FAG BEARING
F-808438.TR1 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-808438.TR1
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-808438.TR1 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
3200 lbs (1451 kg)
View Details
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
Outside Diameter
2.6772 inch (68.000 mm)
View Details