FAG BEARING
F-621374.TR2-WPOS -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-621374.TR2-WPOS
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-621374.TR2-WPOS |
|
Product Name
|
Tapered Roller Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
3200 lbs (1451 kg)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
1830 lbs (830 kg)
Dynamic Radial
3490 lbs (1583 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details