INA Bearing Company, Ltd. Cam Followers & Yoke Rollers F-240174.PWTR-UG

Description
Yoke Type Track Roller
Description
Yoke Type Track Roller

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - F-240174.PWTR-UG - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
F-240174.PWTR-UG
Cam Followers & Yoke Rollers F-240174.PWTR-UG
Yoke Type Track Roller

Yoke Type Track Roller

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number F-240174.PWTR-UG
Product Name Cam Followers & Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.38 inch (35 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Rotation - Cam Follower - CF10-1MUUR - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-9-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 113260 lbs (51365 kg)
View Details