MOUETTE PLASTIC MOLD CO., LTD Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel CF-9-S

Description
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. We offer a complete line of stud type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions.
Request a Quote
Description
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. We offer a complete line of stud type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-9-S - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel
CF-9-S
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel CF-9-S
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. We offer a complete line of stud type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions.

Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements.
We offer a complete line of stud type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications.
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions.

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Cam Followers
Product Number CF-9-S
Product Name Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel
Type Stud
Design Units Inch
Load Rating 113260 lbs (51365 kg)
Bearing Material Steel; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Hex Drive - CFH 2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 9/16 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 11/16 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1/2 N B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 620 lbs (281 kg)
View Details