S9930AMKRV35 is a stud-type cam follower with a 35 mm roller diameter, 32.5 mm stud length, and 16 mm stud diameter, featuring a cage-guided full-complement needle bearing. It has a dynamic load rating of 18,300 N and a static load rating of 35,000 N when used as a track roller. The stud is threaded M16 x 1.5 and has a lubrication port at the end face. The maximum limiting speed for grease lubrication is 3400 rpm. The roller has a cylindrical outside surface and is made of 52100 steel, while the stud is 1055 steel.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930AMKRV35 |
| Product Name | 32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 3400 rpm |
| Outside Diameter | 1.38 inch (35 mm) |
| Stud Diameter | 0.6299 inch (16 mm) |