FAG Bearing Thrust 51276-MP

Description
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
Description
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust - 51276-MP - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51276-MP
Thrust 51276-MP
FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Thrust Bearings
Product Number 51276-MP
Product Name Thrust
Bore 14.9606 inch (380.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details