Stock Drive Products & Sterling Instrument - SDP/SI 1.016" Inside Dia., 2" Outside Dia., 0.1875" Thick, Oil Impregnated Bronze Thrust Washer A 7B 7-S323206

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Oil-impregnated bronze thrust washer with an inner diameter of 1.016 inches, outer diameter of 2.000 inches, and thickness of 0.1875 inches, designed for self-lubricating axial load applications. The part is manufactured from sintered bronze with specified tolerances: inner diameter ±0.0025 inches and outer diameter ±0.0025 inches. The material provides maintenance-free operation under rotational loading.

Datasheet Summary
Powered by GS/AI

Oil-impregnated bronze thrust washer with an inner diameter of 1.016 inches, outer diameter of 2.000 inches, and thickness of 0.1875 inches, designed for self-lubricating axial load applications. The part is manufactured from sintered bronze with specified tolerances: inner diameter ±0.0025 inches and outer diameter ±0.0025 inches. The material provides maintenance-free operation under rotational loading.

Suppliers

Company
Product
Description
Supplier Links
1.016
Hicksville, NY, United States
1.016" Inside Dia., 2" Outside Dia., 0.1875" Thick, Oil Impregnated Bronze Thrust Washer
A 7B 7-S323206
1.016" Inside Dia., 2" Outside Dia., 0.1875" Thick, Oil Impregnated Bronze Thrust Washer A 7B 7-S323206
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7B 7-S323206
Product Name 1.016" Inside Dia., 2" Outside Dia., 0.1875" Thick, Oil Impregnated Bronze Thrust Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

A 7Z 7M1224ST Comprised of 2 Washers and a Retainer with Balls - A 7Z 7M1224ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Retainer Specialty Material Stainless Steel
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
A 7Z 7-112ST - Comprised of a Retainer with balls (A 7M 7-112ST) and Two(2) Washers ( A 7Y 7-112 ) - A 7Z 7-112ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.7500 inch (44.450 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details