Waukesha Bearings Tilt Pad Fluid Film Thrust Bearings

Description
Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized performance in a variety of applications and address industry-wide challenges such as axial vibration. Each bearing consists of a series of pads supported in a carrier ring (retainer). Each pad is free to tilt, resulting in a self-forming hydrodynamic film. The self-equalizing design balances the load between the pads and accommodates misalignment or deflection between the bearing and collar. The carrier ring may be in one piece or in halves, and the size and number of pads are selected to suit the operating conditions. In addition, pads can be supplied with center pivots for bi-directional running or offset pivots for increased load capacity and lower pad temperatures. Temperature sensors are typically installed in two pads per thrust bearing. Advantages Proven designs for non-equalizing and self-equalizing tilt pads Compact designs to save space Pad number, pivot offset and pad material designed to suit specific application Pad optimization provides low frictional drag and improved oil circulation Industry-standard ‘Directed Lubrication’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Waukesha, WI, United States
Tilt Pad Fluid Film Thrust Bearings
Tilt Pad Fluid Film Thrust Bearings
Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized performance in a variety of applications and address industry-wide challenges such as axial vibration. Each bearing consists of a series of pads supported in a carrier ring (retainer). Each pad is free to tilt, resulting in a self-forming hydrodynamic film. The self-equalizing design balances the load between the pads and accommodates misalignment or deflection between the bearing and collar. The carrier ring may be in one piece or in halves, and the size and number of pads are selected to suit the operating conditions. In addition, pads can be supplied with center pivots for bi-directional running or offset pivots for increased load capacity and lower pad temperatures. Temperature sensors are typically installed in two pads per thrust bearing. Advantages Proven designs for non-equalizing and self-equalizing tilt pads Compact designs to save space Pad number, pivot offset and pad material designed to suit specific application Pad optimization provides low frictional drag and improved oil circulation Industry-standard ‘Directed Lubrication’

Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance.

Patented design features allow for optimized performance in a variety of applications and address industry-wide challenges such as axial vibration.

Each bearing consists of a series of pads supported in a carrier ring (retainer). Each pad is free to tilt, resulting in a self-forming hydrodynamic film. The self-equalizing design balances the load between the pads and accommodates misalignment or deflection between the bearing and collar.

The carrier ring may be in one piece or in halves, and the size and number of pads are selected to suit the operating conditions. In addition, pads can be supplied with center pivots for bi-directional running or offset pivots for increased load capacity and lower pad temperatures.

Temperature sensors are typically installed in two pads per thrust bearing.

Advantages

  • Proven designs for non-equalizing and self-equalizing tilt pads
  • Compact designs to save space
  • Pad number, pivot offset and pad material designed to suit specific application
  • Pad optimization provides low frictional drag and improved oil circulation
  • Industry-standard ‘Directed Lubrication’
Supplier's Site

Technical Specifications

  Waukesha Bearings
Product Category Thrust Bearings
Product Name Tilt Pad Fluid Film Thrust Bearings
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
Custom Fluid Film Thrust Bearings - Hidrax HT - Waukesha Bearings
Specs
Application Pump
Design Units Metric
Ring Hard Ceramic or Ceramic-metallic Composite (Cermet) Materials
View Details
Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details