FAG BEARING
32928 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32928
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
32928
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32928 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
5.5118 inch (140.000 mm)
|
|
Outside Diameter
|
7.4803 inch (190.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
4900 lbs (2222 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Design Units
Inch
Bore
30.0000 inch (762.000 mm)
View Details