FAG BEARING
32206-A -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32206-A
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32206-A |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.1811 inch (30.000 mm)
|
|
Outside Diameter
|
2.4409 inch (62.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details
Design Units
Metric
Bore
1.9685 inch (50.000 mm)
Outside Diameter
3.5433 inch (90.000 mm)
View Details