FAG BEARING
32060-X-XL -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32060-X-XL
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32060-X-XL |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
11.8110 inch (300.000 mm)
|
|
Outside Diameter
|
18.1102 inch (460.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
1.9685 inch (50.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
10600 lbs (4807 kg)
Dynamic Radial
17000 lbs (7710 kg)
View Details