FAG Bearing Tapered Roller Bearings 32006-X

Description
Tapered roller bearing
Description
Tapered roller bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32006-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32006-X
Tapered Roller Bearings 32006-X
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32006-X
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details