FAG BEARING
31306-A -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
31306-A
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
31306-A |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.1811 inch (30.000 mm)
|
|
Outside Diameter
|
2.8346 inch (72.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.6693 inch (17.000 mm)
Outside Diameter
1.5748 inch (40.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
5.9055 inch (150.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Inch
View Details