FAG BEARING
24176-BE-XL-K30 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
24176-BE-XL-K30
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
24176-BE-XL-K30 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
14.9606 inch (380.000 mm)
|
|
Outside Diameter
|
24.4095 inch (620.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
View Details
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
2.7500 inch (69.850 mm)
Overall Width
3.8750 inch (98.425 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details