FAG BEARING
23220-E1A-XL-M-C4 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23220-E1A-XL-M-C4
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23220-E1A-XL-M-C4 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
3.9370 inch (100.000 mm)
|
|
Outside Diameter
|
7.0866 inch (180.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
5.1181 inch (130.000 mm)
View Details
Design Units
Metric
Bore
1.1811 inch (30.000 mm)
Outside Diameter
2.4409 inch (62.000 mm)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Design Units
Inch
Bore
3.2550 inch (82.677 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
8625 lbs (3912 kg)
View Details