FAG BEARING
22248-BE-XL-C3 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22248-BE-XL-C3
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22248-BE-XL-C3 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
9.4488 inch (240.000 mm)
|
|
Outside Diameter
|
17.3228 inch (440.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
2.3622 inch (60.000 mm)
Outside Diameter
4.3307 inch (110.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
3.9370 inch (100.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details