FAG BEARING
22207-E1-XL-K -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22207-E1-XL-K
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22207-E1-XL-K |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
1.3780 inch (35.000 mm)
|
|
Outside Diameter
|
2.8346 inch (72.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
3.2550 inch (82.677 mm)
Overall Width
4.5000 inch (114.300 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Type
Spherical
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details