FAG Bearing Spherical Roller Bearings 21315-E1-XL

Description
Spherical roller bearing
Description
Spherical roller bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 21315-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
21315-E1-XL
Spherical Roller Bearings 21315-E1-XL
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 21315-E1-XL
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details