Festo Corporation Push-in bulkhead connector QSSK-10

Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet
Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in bulkhead connector - QSSK-10 - Festo Corporation
Islandia, NY, United States
Push-in bulkhead connector
QSSK-10
Push-in bulkhead connector QSSK-10
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
  • Standard series
  • Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected
  • PBT and nickel-plated brass
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45133798 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45133798
Pneumatic Fitting & Accessories 45133798
PUSH-IN BULKHEAD CONNECTOR, QSK SERIES, STANDARD SIZE, 5.4 MM NOMINAL WIDTH, 20.7 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTIONS 1&2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM, 130640. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN BULKHEAD CONNECTOR, QSK SERIES, STANDARD SIZE, 5.4 MM NOMINAL WIDTH, 20.7 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTIONS 1&2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM, 130640. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSSK-10 45133798
Product Name Push-in bulkhead connector Pneumatic Fitting & Accessories
Fitting Type Tube Fitting; Bulkhead Fitting Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Multi-socket - KDVF-8 - Festo Corporation
Festo Corporation
Specs
Fitting Type Tube Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Barb fitting - CN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
Barb T-fitting - TCN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic protective conduit fitting - MKGV-36-M40 - Festo Corporation
Specs
Fitting Type Hose Fitting
Temperature -40 to 212 F (-40 to 100 C)
View Details