SAS Automation, LLC Quick Change Mounting Chuck SWM

Description
Adaptable to every robot Economical, one-time investment per robot Makes EOAT interchangeable between robots Minimizes downtime during setup changes EOAT Gripper stays aligned & secure Integrated pneumatic quick disconnect system Lightweight aluminum base plates for standard applications An auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports. E-Type (Economy) Mounting chuck without pneumatic fittings for cost savings and weight reduction Best used when pneumatic connectors from robot are near to the EOAT or when EOAT may be close to the robot payload. ST-Type (Steel) Steel chuck body with zinc plating for heavy duty applications Steel mounting plates also available LT-Type (Light) Delrin chuck body for reduced weight on small size chucks Great for light applications and small robots Delrin mounting plates also available.
Description
Adaptable to every robot Economical, one-time investment per robot Makes EOAT interchangeable between robots Minimizes downtime during setup changes EOAT Gripper stays aligned & secure Integrated pneumatic quick disconnect system Lightweight aluminum base plates for standard applications An auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports. E-Type (Economy) Mounting chuck without pneumatic fittings for cost savings and weight reduction Best used when pneumatic connectors from robot are near to the EOAT or when EOAT may be close to the robot payload. ST-Type (Steel) Steel chuck body with zinc plating for heavy duty applications Steel mounting plates also available LT-Type (Light) Delrin chuck body for reduced weight on small size chucks Great for light applications and small robots Delrin mounting plates also available.

Suppliers

Company
Product
Description
Supplier Links
Quick Change Mounting Chuck - SWM - SAS Automation, LLC
Xenia, OH, USA
Quick Change Mounting Chuck
SWM
Quick Change Mounting Chuck SWM
Adaptable to every robot Economical, one-time investment per robot Makes EOAT interchangeable between robots Minimizes downtime during setup changes EOAT Gripper stays aligned & secure Integrated pneumatic quick disconnect system Lightweight aluminum base plates for standard applications An auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports. E-Type (Economy) Mounting chuck without pneumatic fittings for cost savings and weight reduction Best used when pneumatic connectors from robot are near to the EOAT or when EOAT may be close to the robot payload. ST-Type (Steel) Steel chuck body with zinc plating for heavy duty applications Steel mounting plates also available LT-Type (Light) Delrin chuck body for reduced weight on small size chucks Great for light applications and small robots Delrin mounting plates also available.
  • Adaptable to every robot
  • Economical, one-time investment per robot
  • Makes EOAT interchangeable between robots
  • Minimizes downtime during setup changes
  • EOAT Gripper stays aligned & secure
  • Integrated pneumatic quick disconnect system
  • Lightweight aluminum base plates for standard applications
  • An auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports.

E-Type (Economy)

  • Mounting chuck without pneumatic fittings for cost savings and weight reduction
  • Best used when pneumatic connectors from robot are near to the EOAT or when EOAT may be close to the robot payload.

ST-Type (Steel)

  • Steel chuck body with zinc plating for heavy duty applications
  • Steel mounting plates also available

LT-Type (Light)

  • Delrin chuck body for reduced weight on small size chucks
  • Great for light applications and small robots
  • Delrin mounting plates also available.
Supplier's Site

Technical Specifications

  SAS Automation, LLC
Product Category Chucks
Product Number SWM
Product Name Quick Change Mounting Chuck
Chuck Type Mounting Chuck
Application Robotic Tool Quick Change
Chuck Geometry Rectangular / Square
Jaws NA
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Jaws For Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Diameter 2.56 to 6.3 inch (65 to 160 mm)
View Details
Lathe Chucks & Centres - 7719164 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details
Electrostatic Chuck Pedestals -  - Technetics Group
Specs
Chuck Type Electrostatic; Wafer Chuck
View Details
Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder; Wafer Chuck
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details