Sartorius Lab Instruments GmbH & Co. KG Cubis® Analytical Balance MSE324S-1CE-DA

Description
MSE Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Datasheet
Description
MSE Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Cubis® Analytical Balance
MSE324S-1CE-DA
Cubis® Analytical Balance MSE324S-1CE-DA
MSE Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting

MSE

Operation

  • Keys

Display

  • Liquid crystal display, black-and-white

Adaptation of the display and control unit

  • Removable display and control unit

Standard data interfaces

  • USB (integrated into weighing module)
  • RS-232C accessory interface, 25-pin (integrated into weighing module)

Operation of the motorized draft shield (only for DA, DI, DM draft shields)

  • Activated by key or touch-free using IR switch (optional); learning capability

Applications

  • Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number MSE324S-1CE-DA
Product Name Cubis® Analytical Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial; USB; Wireless (optional feature)
Features Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 1231754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Digital
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details