Sartorius Lab Instruments GmbH & Co. KG Moisture Meter LMA200PM-000US

Description
If the sample contains a high moisture content, microwave drying is the fastest and most effective procedure (loss-on-drying) for heating samples. A sample is heated by absorption of microwave radiation. A built-in analytical weighing system measures the weight loss of a sample and determines the end point at which the sample has reached a constant weight. In addition, an air moisture sensor monitors the progress of a moisture analysis run, thus providing double the certainty to assure reliable results. Can be used for liquid and pasty samples with a moisture content ranging from approx. 8 to 100% Analysis time approx. 40 - 120 seconds (depends on type of sample and moisture content) Easy two-key operation for routine moisture measurements End-point determination: Fully automatic, by means of mass and moisture sensors; User-defined as loss of weight/unit of time for measurement; Timer mode Built-in analytical weighing system with a capacity of 70 g and a resolution of 0.1 mg for weight values
Datasheet
Description
If the sample contains a high moisture content, microwave drying is the fastest and most effective procedure (loss-on-drying) for heating samples. A sample is heated by absorption of microwave radiation. A built-in analytical weighing system measures the weight loss of a sample and determines the end point at which the sample has reached a constant weight. In addition, an air moisture sensor monitors the progress of a moisture analysis run, thus providing double the certainty to assure reliable results. Can be used for liquid and pasty samples with a moisture content ranging from approx. 8 to 100% Analysis time approx. 40 - 120 seconds (depends on type of sample and moisture content) Easy two-key operation for routine moisture measurements End-point determination: Fully automatic, by means of mass and moisture sensors; User-defined as loss of weight/unit of time for measurement; Timer mode Built-in analytical weighing system with a capacity of 70 g and a resolution of 0.1 mg for weight values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Meter LMA200PM-000US
If the sample contains a high moisture content, microwave drying is the fastest and most effective procedure (loss-on-drying) for heating samples. A sample is heated by absorption of microwave radiation. A built-in analytical weighing system measures the weight loss of a sample and determines the end point at which the sample has reached a constant weight. In addition, an air moisture sensor monitors the progress of a moisture analysis run, thus providing double the certainty to assure reliable results. Can be used for liquid and pasty samples with a moisture content ranging from approx. 8 to 100% Analysis time approx. 40 - 120 seconds (depends on type of sample and moisture content) Easy two-key operation for routine moisture measurements End-point determination: Fully automatic, by means of mass and moisture sensors; User-defined as loss of weight/unit of time for measurement; Timer mode Built-in analytical weighing system with a capacity of 70 g and a resolution of 0.1 mg for weight values

If the sample contains a high moisture content, microwave drying is the fastest and most effective procedure (loss-on-drying) for heating samples. A sample is heated by absorption of microwave radiation. A built-in analytical weighing system measures the weight loss of a sample and determines the end point at which the sample has reached a constant weight. In addition, an air moisture sensor monitors the progress of a moisture analysis run, thus providing double the certainty to assure reliable results.

  • Can be used for liquid and pasty samples with a moisture content ranging from approx. 8 to 100%
  • Analysis time approx. 40 - 120 seconds (depends on type of sample and moisture content)
  • Easy two-key operation for routine moisture measurements
  • End-point determination: Fully automatic, by means of mass and moisture sensors; User-defined as loss of weight/unit of time for measurement; Timer mode
  • Built-in analytical weighing system with a capacity of 70 g and a resolution of 0.1 mg for weight values
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Moisture Meters
Product Number LMA200PM-000US
Product Name Moisture Meter
Technology Microwave
Application Moisture / Water Content in Powder / Solids
Variables Measured Moisture Content
Form Factor Instrument
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - HPP845E031R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details