Harbory Filtration Multi Bag Filter Housing (EMBF) EBMF-0302

Description
Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with 2-12 bags (bag dimensions: 01/02).Multi Bag Filter Housing is mainly used in paints, coating, petrochemicals, wastewater, chemicals, metal cleaning, water treatment, food and beverage and more. Stainless steel bag filter housing is designed in accordance with PED and ASME.
Request a Quote Datasheet
Description
Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with 2-12 bags (bag dimensions: 01/02).Multi Bag Filter Housing is mainly used in paints, coating, petrochemicals, wastewater, chemicals, metal cleaning, water treatment, food and beverage and more. Stainless steel bag filter housing is designed in accordance with PED and ASME.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Bag Filter Housing (EMBF) - EBMF-0302 - Harbory Filtration
Guangzhou, China, China
Multi Bag Filter Housing (EMBF)
EBMF-0302
Multi Bag Filter Housing (EMBF) EBMF-0302
Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with 2-12 bags (bag dimensions: 01/02).Multi Bag Filter Housing is mainly used in paints, coating, petrochemicals, wastewater, chemicals, metal cleaning, water treatment, food and beverage and more. Stainless steel bag filter housing is designed in accordance with PED and ASME.

Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with 2-12 bags (bag dimensions: 01/02).Multi Bag Filter Housing is mainly used in paints, coating, petrochemicals, wastewater, chemicals, metal cleaning, water treatment, food and beverage and more. Stainless steel bag filter housing is designed in accordance with PED and ASME.

Supplier's Site Datasheet

Technical Specifications

  Harbory Filtration
Product Category Filter Housings
Product Number EBMF-0302
Product Name Multi Bag Filter Housing (EMBF)
Housing Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Cartridge Filter Housing (ECOCH) -  - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals,
Maximum Pressure 116 psi (81.66 m H2O)
View Details
Eco Bag Filter Housing (EBF) - EBF-0101 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Waste Water; Pre-filtration, Water treatment, Metal Cleaning
Maximum Pressure 87 psi (61.24 m H2O)
View Details
Plastic Topliner Bag Filter Housing (PTPL) - PSDL-DF-0102-D050-P - Harbory Filtration
Specs
Application / Industry Waste Water; Desalination, Chemicals, Electronic, Agricultural irrigation, Swimming pool
Maximum Pressure 87 psi (61.24 m H2O)
Maximum Temperature 176 F (80 C)
View Details
Side Entry Bag Filter Housing (ESDL) - ESDL-0103 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals, Metal Cleaning
Maximum Pressure 145 psi (102 m H2O)
View Details