Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILTER ELEMENTS
RS COMPONENTS, LTD.
296424 -- REPLACEMENT HYDRAULIC FILTER ELEMENTS
RS Components, Ltd.
Replacement Hydraulic Filter Elements
296424
Description
Élt filtrant retour STAUFF 10µm ß>200
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Élt filtrant retour STAUFF 10µm ß>200
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Replacement Hydraulic Filter Elements
296424
Replacement Hydraulic Filter Elements
296424
Élt filtrant retour STAUFF 10µm ß>200
Élt filtrant retour STAUFF 10µm ß>200
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Filter Elements
Product Number
296424
Product Name
Replacement Hydraulic Filter Elements
Filtration Product
HydraulicFluid
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Replacement Hydraulic Filter Elements
611326
Specs
Filtration Product
HydraulicFluid
Filtration Grade
125.00 µm (4.92 mils)
Flow Rate (Liquids)
60.7 GPM (230 L/min)
View Details
RS Components, Ltd.
Replacement Hydraulic Filter Elements
296437
Specs
Filtration Product
HydraulicFluid
Filtration Grade
3.00 µm (0.1181 mils)
Maximum Pressure
174 psi (122 m H2O)
View Details
RS Components, Ltd.
Replacement Hydraulic Filter Elements
611324
Specs
Filtration Product
HydraulicFluid
Filtration Grade
125.00 µm (4.92 mils)
Flow Rate (Liquids)
13.2 GPM (50 L/min)
View Details
RS Components, Ltd.
Water Filter Cartridges
7382728
Specs
Filtration Product
Water
Filtration Grade
5.00 µm (0.1969 mils)
View Details