Sanyou Electrical Appliances, Inc. Power Relay SRD-SH-124DM

Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sanyou Electrical Appliances, Inc. Power Relay, part number SRD-SH-124DM, is a microminiature relay designed for standard PCB terminals. It features a high contact capacity of 12A at 250VAC and 15A at 277VAC, with a maximum switching power of 2,770VA. The relay operates within a temperature range of -40°C to +85°C and has a low coil power consumption of 0.36W. It is equipped with safety approvals from UL, TUV, CQC, and VDE, ensuring compliance with various international standards. The relay has a mechanical endurance of 10 million operations and an electrical endurance of 100,000 cycles at room temperature. Typical applications include home appliances, office equipment, and automotive systems.

Datasheet Summary
Powered by GS/AI

The Sanyou Electrical Appliances, Inc. Power Relay, part number SRD-SH-124DM, is a microminiature relay designed for standard PCB terminals. It features a high contact capacity of 12A at 250VAC and 15A at 277VAC, with a maximum switching power of 2,770VA. The relay operates within a temperature range of -40°C to +85°C and has a low coil power consumption of 0.36W. It is equipped with safety approvals from UL, TUV, CQC, and VDE, ensuring compliance with various international standards. The relay has a mechanical endurance of 10 million operations and an electrical endurance of 100,000 cycles at room temperature. Typical applications include home appliances, office equipment, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SRD-SH-124DM - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SRD-SH-124DM
Power Relay SRD-SH-124DM
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
  • Ultra miniature size
  • High contact capacity 12A
  • Washable types available
  • Low coil power consumption

Typical Application

  • Home appliances, Air conditioner,heater,etc.
  • Office machines, PC, facsimile, etc.
  • Vending machine
  • Automotive Power-window, car antenna,door-lock,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SRD-SH-124DM
Product Name Power Relay
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 15.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details