The SRD-series is a miniature power relay with a standard PCB terminal and microminiature size, rated for up to 12A switching capability. It features a nominal coil power consumption of 0.36W at 12VDC, with contact material of silver alloy and a maximum switching voltage of 277VAC. The relay meets safety standards including UL, C-UL, TUV, VDE, and CQC, with a contact resistance of 100mΩ max and an operational life of 10,000,000 mechanical cycles and 100,000 electrical cycles. It operates within an ambient temperature range of -40℃ to +85℃ and weighs approximately 8.5g.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SRD-124DM |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |
| Maximum Switching Current | 15.00 amps |
| AC Voltage | 250 volts |
| DC Voltage | 28 volts |