Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Datasheet
Datasheet Summary Powered by GS/AI
The SRD-series is a miniature power relay with a standard PCB terminal and a microminiature footprint, designed for switching applications in home appliances, office equipment, and automotive systems. It features a 12A maximum switching current, 277VAC maximum switching voltage, and 0.36W coil power consumption. The relay uses silver alloy contacts, has an initial contact resistance of 100mΩ max, and operates with an actuation time of 8ms max and release time of 5ms max. It is rated for -40℃ to +85℃ ambient temperature with no condensation. The product meets IEC60335-1 and IEC60079-15 standards and is certified by UL, C-UL, TUV, VDE, and CQC. The part number SRD-124D-F indicates a 12VDC coil, Form A contacts, B-class insulation, and flux-proof construction, consistent with the series specification.
Datasheet Summary Powered by GS/AI
The SRD-series is a miniature power relay with a standard PCB terminal and a microminiature footprint, designed for switching applications in home appliances, office equipment, and automotive systems. It features a 12A maximum switching current, 277VAC maximum switching voltage, and 0.36W coil power consumption. The relay uses silver alloy contacts, has an initial contact resistance of 100mΩ max, and operates with an actuation time of 8ms max and release time of 5ms max. It is rated for -40℃ to +85℃ ambient temperature with no condensation. The product meets IEC60335-1 and IEC60079-15 standards and is certified by UL, C-UL, TUV, VDE, and CQC. The part number SRD-124D-F indicates a 12VDC coil, Form A contacts, B-class insulation, and flux-proof construction, consistent with the series specification.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,etc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,etc.