Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Datasheet
Datasheet Summary Powered by GS/AI
The SRD series is a miniature power relay with a standard PCB terminal, designed for switching applications in home appliances, office equipment, and automotive systems. It has a maximum switching current of 15 A and a maximum switching voltage of 277 VAC, with contact configurations supporting Form A, B, or C. The relay operates at 0.36 W coil power and is available in flux-proof and sealed washable versions. It meets safety standards including UL, C-UL, TUV, VDE, and CQC, with contact material as silver alloy or optional silver cadmium oxide. The operating temperature range is -40°C to +85°C, and it has a mechanical endurance of 10,000,000 cycles and an electrical endurance of 100,000 cycles at 360 operations per hour. The case weighs approximately 8.5 g.
Datasheet Summary Powered by GS/AI
The SRD series is a miniature power relay with a standard PCB terminal, designed for switching applications in home appliances, office equipment, and automotive systems. It has a maximum switching current of 15 A and a maximum switching voltage of 277 VAC, with contact configurations supporting Form A, B, or C. The relay operates at 0.36 W coil power and is available in flux-proof and sealed washable versions. It meets safety standards including UL, C-UL, TUV, VDE, and CQC, with contact material as silver alloy or optional silver cadmium oxide. The operating temperature range is -40°C to +85°C, and it has a mechanical endurance of 10,000,000 cycles and an electrical endurance of 100,000 cycles at 360 operations per hour. The case weighs approximately 8.5 g.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,etc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,etc.