The SRD-109DB is a microminiature 1-pole power relay with a form A contact configuration, rated for 10A switching at 250VAC resistive load and a maximum switching current of 12A. It operates at 9VDC with a coil power consumption of 0.36W and a nominal coil resistance of 225Ω at 20°C. The relay features silver alloy contacts, an operational lifetime of 100,000 electrical cycles at 360 operations per hour, and meets UL, C-UL, TUV, VDE, and CQC safety standards. It is flux-proofed, weighs approximately 8.5g, and is designed for PCB mounting with standard terminal layout. Operating temperature range is -40°C to +85°C without condensation.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SRD-109DB |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |
| Maximum Switching Current | 15.00 amps |
| AC Voltage | 250 volts |
| DC Voltage | 28 volts |