Sanyou Electrical Appliances, Inc. Power Relay SPA-SH-109DM

Description
15A capacity with low profile. Capacity 15A 120VA Low power consumption 200mw Washable type available Typical Application Domestic appliances,office machines, Air conditioner
Description
15A capacity with low profile. Capacity 15A 120VA Low power consumption 200mw Washable type available Typical Application Domestic appliances,office machines, Air conditioner
Datasheet
Datasheet Summary
Powered by GS/AI

The SPA-SH-109DM is a miniature power relay with a 16A switching capacity and a sealed, washable construction. It features a 9VDC coil with nominal power consumption of 0.20W, low contact resistance (100mΩ max), and switching capability up to 277VAC. The relay meets UL, C-UL, TÜV, and CQC safety approvals, with a dielectric strength of 2,500VAC between coil and contacts, and operates within -40℃ to +105℃ ambient temperatures. Mechanical endurance is rated at 10,000,000 operations, with electrical endurance of 100,000 operations at 360 operations per hour. Its package measures 17.78 × 10.16 × 6.0 mm and weighs approximately 8.6g.

Datasheet Summary
Powered by GS/AI

The SPA-SH-109DM is a miniature power relay with a 16A switching capacity and a sealed, washable construction. It features a 9VDC coil with nominal power consumption of 0.20W, low contact resistance (100mΩ max), and switching capability up to 277VAC. The relay meets UL, C-UL, TÜV, and CQC safety approvals, with a dielectric strength of 2,500VAC between coil and contacts, and operates within -40℃ to +105℃ ambient temperatures. Mechanical endurance is rated at 10,000,000 operations, with electrical endurance of 100,000 operations at 360 operations per hour. Its package measures 17.78 × 10.16 × 6.0 mm and weighs approximately 8.6g.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SPA-SH-109DM - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SPA-SH-109DM
Power Relay SPA-SH-109DM
15A capacity with low profile. Capacity 15A 120VA Low power consumption 200mw Washable type available Typical Application Domestic appliances,office machines, Air conditioner
  • 15A capacity with low profile.
  • Capacity 15A 120VA
  • Low power consumption 200mw
  • Washable type available

Typical Application

  • Domestic appliances,office machines, Air conditioner
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SPA-SH-109DM
Product Name Power Relay
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 15.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861808 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details