Sanyou Electrical Appliances, Inc. Power Relay SMET-4240DMPD

Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet
Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SMET-4240DMPD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SMET-4240DMPD
Power Relay SMET-4240DMPD
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
  • 2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles)
  • Different mounting types available.
  • Low coil power consumption with high response time
  • High reliability and long life with excellent vibration and shock resistance

Typical Application

  • Vending machines,cooking appliances,offece machines
  • Domestic apliaces,control equipment,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SMET-4240DMPD
Product Name Power Relay
Mounting PCBoard
Poles Four Pole (4P)
Maximum Switching Current 5.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202890124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details