Sanyou Electrical Appliances, Inc. Power Relay SMET-312DFD

Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet
Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SMET-312DFD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SMET-312DFD
Power Relay SMET-312DFD
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
  • 2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles)
  • Different mounting types available.
  • Low coil power consumption with high response time
  • High reliability and long life with excellent vibration and shock resistance

Typical Application

  • Vending machines,cooking appliances,offece machines
  • Domestic apliaces,control equipment,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SMET-312DFD
Product Name Power Relay
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Maximum Switching Current 5.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302270240020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details