The 700-CFB series consists of IEC industrial control relays with gold-plated, bifurcated contacts for low-level switching applications, available in configurations up to 10 poles. The 700-CFB310 variant has three normally open and one normally closed contacts, with an AC-15 rating of 1 A at 24/48 V AC and 3 A at 120 V AC, and an AC-12 rating of 20 A at 24/48 V AC and 20 A at 120 V AC. It supports mechanically linked contact performance per IEC 60947-5-1 and includes optional spring clamp terminals. The series is certified for industrial use with standard mounting and coil voltage options including 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, and 690 V AC. Coil voltage DC ratings are listed separately for standard contacts but not specified for the bifurcated version in the provided data.
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-255V DC (w/Elec. Coil)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CFB310EA |
| Product Name | Industrial Relay |