Sanyou Electrical Appliances, Inc. Power Relay SLA-S-148DB

Description
High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
Description
High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
Datasheet
Datasheet Summary
Powered by GS/AI

The SLA-S-148DB is a miniature high-power relay with a Form B contact configuration, sealed construction, and a 1.6W coil (S mark). It supports a nominal switching capacity of 15A at 250VAC, with a maximum switching current of 20A and power of 5,000VA. The relay has a dielectric strength of 2,500VAC between coil and contact, and operates within a temperature range of -40°C to +105°C. It measures 45.2mm x 42.51mm x 17.8mm and weighs approximately 24.0g. Approved to UL, C-UL, TÜV, VDE, and CQC standards, it meets IEC60335-1 and IEC60079-15 requirements.

Datasheet Summary
Powered by GS/AI

The SLA-S-148DB is a miniature high-power relay with a Form B contact configuration, sealed construction, and a 1.6W coil (S mark). It supports a nominal switching capacity of 15A at 250VAC, with a maximum switching current of 20A and power of 5,000VA. The relay has a dielectric strength of 2,500VAC between coil and contact, and operates within a temperature range of -40°C to +105°C. It measures 45.2mm x 42.51mm x 17.8mm and weighs approximately 24.0g. Approved to UL, C-UL, TÜV, VDE, and CQC standards, it meets IEC60335-1 and IEC60079-15 requirements.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SLA-S-148DB - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SLA-S-148DB
Power Relay SLA-S-148DB
High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
  • High switching capacity 30a for 1 form A and 1 form B
  • Washable available
  • Initial breakdown voltage 5KV

Typical Application

  • Automotive
  • Air conditioner
  • Heating & ventilation
  • Home appliance
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SLA-S-148DB
Product Name Power Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370318 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details