Sanyou Electrical Appliances, Inc. Power Relay SLA-S-112DJ

Description
High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
Description
High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
Datasheet
Datasheet Summary
Powered by GS/AI

The SLA-S-112DJ is a sealed miniature power relay with a 1-form A contact, rated for 30A at 250VAC and a 1.6W coil operating at 12VDC. It has a dielectric strength of 4000VAC between coil and contact, an initial contact resistance of 50mΩ max, and operate and release times of 15ms and 10ms max. The relay operates from -40℃ to +105℃ and weighs approximately 24.0g. It meets UL, C-UL, TÜV, and VDE safety standards and complies with IEC60335-1 and IEC60079-15. The PCB-mounted package has a footprint of 45.2×42.51mm and uses a 6# terminal. Contact material is silver alloy.

Datasheet Summary
Powered by GS/AI

The SLA-S-112DJ is a sealed miniature power relay with a 1-form A contact, rated for 30A at 250VAC and a 1.6W coil operating at 12VDC. It has a dielectric strength of 4000VAC between coil and contact, an initial contact resistance of 50mΩ max, and operate and release times of 15ms and 10ms max. The relay operates from -40℃ to +105℃ and weighs approximately 24.0g. It meets UL, C-UL, TÜV, and VDE safety standards and complies with IEC60335-1 and IEC60079-15. The PCB-mounted package has a footprint of 45.2×42.51mm and uses a 6# terminal. Contact material is silver alloy.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SLA-S-112DJ - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SLA-S-112DJ
Power Relay SLA-S-112DJ
High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance
  • High switching capacity 30a for 1 form A and 1 form B
  • Washable available
  • Initial breakdown voltage 5KV

Typical Application

  • Automotive
  • Air conditioner
  • Heating & ventilation
  • Home appliance
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SLA-S-112DJ
Product Name Power Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1785024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Number if >4 1 #
View Details