The SLA-112DM is a miniature, single-pole, form A power relay with a 0.90W coil, rated for 30A at 250VAC. It is available in open or sealed construction, weighing 20.0g or 24.0g respectively. Contact material is silver alloy with an initial contact resistance of 50mΩ max. Operate and release times are 15msec and 10msec max. Dielectric strength is 1500VAC between coil and contact for open types, with 4000VAC optional. Operating temperature ranges from -40°C to +105°C. Mechanical endurance is 10 million cycles; electrical endurance is 100,000 cycles at 600 ops/h. Dimensions are 45.2mm × 26.7mm × 17.8mm with a PCB mount layout of four 2.1mm and two 1.1mm holes. Certified to UL, C-UL, TUV, VDE, IEC60335-1, and IEC60079-15.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SLA-112DM |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |