Sanyou Electrical Appliances, Inc. Power Relay SJ-S-112DM

Description
Small size at a 3, 5 or 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
Description
Small size at a 3, 5 or 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SJ-S-112DM Power Relay from Sanyou Electrical Appliances, Inc. is designed for high-density PCB mounting with a compact size. It features a nominal switching capacity of 5A at 250VAC and can handle a maximum switching voltage of 277VAC. The relay has a maximum switching power of 1,385VA and utilizes silver alloy for its contact material, ensuring reliable performance. The initial contact resistance is rated at a maximum of 50 mΩ, with an operational time of 10 ms and a release time of 5 ms at nominal voltage. It operates effectively within an ambient temperature range of -40°C to +105°C and has a lifespan of up to 10 million mechanical operations. The relay is compliant with various safety standards, including UL, VDE, and CQC certifications, making it suitable for applications in domestic appliances, office machines, and automotive systems.

Datasheet Summary
Powered by GS/AI

The SJ-S-112DM Power Relay from Sanyou Electrical Appliances, Inc. is designed for high-density PCB mounting with a compact size. It features a nominal switching capacity of 5A at 250VAC and can handle a maximum switching voltage of 277VAC. The relay has a maximum switching power of 1,385VA and utilizes silver alloy for its contact material, ensuring reliable performance. The initial contact resistance is rated at a maximum of 50 mΩ, with an operational time of 10 ms and a release time of 5 ms at nominal voltage. It operates effectively within an ambient temperature range of -40°C to +105°C and has a lifespan of up to 10 million mechanical operations. The relay is compliant with various safety standards, including UL, VDE, and CQC certifications, making it suitable for applications in domestic appliances, office machines, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SJ-S-112DM - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SJ-S-112DM
Power Relay SJ-S-112DM
Small size at a 3, 5 or 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
  • Small size at a 3, 5 or 10amp switching capacity
  • Surge resistance of 5000v
  • Washable available

Typical Application

  • Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
Supplier's Site Datasheet
Power Relay - SJ-S-112DM - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SJ-S-112DM
Power Relay SJ-S-112DM
Small size at a 3, 5 or 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
  • Small size at a 3, 5 or 10amp switching capacity
  • Surge resistance of 5000v
  • Washable available

Typical Application

  • Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc. Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number SJ-S-112DM SJ-S-112DM
Product Name Power Relay Power Relay
Poles Single Pole (SP) Single Pole (SP)
Features Sealed Relay Sealed Relay
DC Coil Voltage 12 volts 12 volts
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2257035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details