The 56.OA12.0633N is a safety relay with force-guided contacts, designed for use in safety circuits to meet international standards including IEC 60204, EN 60204, and EN ISO 13849. It features a 3 NO/3 NC contact configuration and operates at a coil voltage of 6 VDC with a resistance of 45 Ω. The relay is designed for PCB mounting and complies with DIN EN 50205 and IEC/EN 61810. All contact types maintain a minimum 0.5 mm air gap between open contacts throughout service life, even under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612, 6V, 3NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.0633N | 56.OA12.0633N | 56.OA12.0633N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |